Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | V23057B 2A201 |
Prices starting from US$10.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$24.37
|
233
in stock
|
Buy Now | |
Newark Electronics
from US$20.52
|
653
in stock
|
Buy Now | |
element14
from US$18.57
|
594
in stock
|
Buy Now | |
Farnell
from US$17.78
|
594
in stock
|
Buy Now | |
Rapid Electronics
from US$11.90
|
202
in stock
|
Buy Now | |
TTI Europe
from US$10.28
|
80
in stock
|
Buy Now | |
Distrelec
from US$19.52
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,800
in stock
|
Buy Now | |
Future Electronics
from US$19.66
|
-
|
Buy Now | |
Avnet America
from US$16.86
|
-
|
Buy Now | |
RS Americas
from US$20.75
|
-
|
Buy Now | |
Boersig
from US$16.45
|
-
|
Buy Now | |
Sager
from US$23.82
|
-
|
Buy Now |
Contact Current Class | 0 – 2A, 5 – 10A, 2 – 5A |
---|---|
Terminal Type | PCB-THT |
Contact Material | AgNi |
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 8A |
Contact Number of Poles | 1 |
Insulation Clearance Class | 2.5 – 4mm |
Coil Voltage Rating | 12VDC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating DC | 440mW |
Contact Voltage Rating | 250VAC |
Coil Power Rating Class | 400 – 500mW |
Coil Special Features | UL Coil Insulation Class B |
Coil Resistance | 330Ω |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Carton & Tube |
実装方法 | Carton & Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Relay, Spdt, 250Vac, 8A | Newark Electronics |
RELAY, SPDT, 250VAC, 8A | element14 |
PCB Relay SPDT vert,8A 12Vdc,AgNi 20 | RS |
General Purpose Relays V23057B 2A201 | Rapid Electronics |
POWER RELAY 12V 8A 1CO THT | TTI Europe |
TE Connectivity - Schrack PCB Power Relay V23057 1CO 8A DC 12V 330Ohm | Distrelec |
Electromechanical Relay SPDT 15A 12VDC 330Ohm Through Hole | Avnet Abacus |
12 VDC 8 A 330 Ohm 436 mW Through Hole Monostable DC Power Relay | Future Electronics |
Shrack, PCB Relay SPDT vert,8A 12Vdc, AgNi 20 | TE Connectivity 6-1393215-9 | RS Americas |
General Purpose Relays | Sager |
Where can I find additional details, specifications and documents for a 6-1393215-9?
Additional datasheets, footprints and schematics for 6-1393215-9 are listed on our Part Details page. You can also find images and similar parts to 6-1393215-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393215-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393215-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393215-9 fall under?
The 6-1393215-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393215-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393215-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393215-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393215-9 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Rapid Electronics have stock available or on a lead time for 6-1393215-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393215-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1393215-9?
You can fill out our help required form which you can use to request a quote for 6-1393215-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.