Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1393215-7,
V23057-B0002-A101 |
Prices starting from US$9.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$31.90
|
No stock
|
Buy Now | |
TTI Europe
from US$9.46
|
1,900
in stock
|
Buy Now | |
Rapid Electronics
from US$16.59
|
1,690
in stock
|
Buy Now | |
element14
from US$17.70
|
443
in stock
|
Buy Now | |
Schukat Electronic
from US$9.63
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.55
|
95
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,800
in stock
|
Buy Now | |
Future Electronics
from US$20.65
|
-
|
Buy Now | |
Avnet America
from US$17.16
|
-
|
Buy Now | |
Boersig
from US$16.63
|
-
|
Buy Now | |
Sager
from US$24.23
|
-
|
Buy Now | |
Farnell
from US$11.31
|
-
|
Buy Now |
Contact Current Class | 0 – 2A, 2 – 5A |
---|---|
Contact Arrangement | 1 Form C (CO) |
Contact Current Rating (Max) | 5A |
Terminal Type | PCB-THT |
Contact Material | AgNi0.15 |
Contact Number of Poles | 1 |
Insulation Clearance Class | 2.5 – 4mm |
Coil Power Rating Class | 400 – 500mW |
Coil Resistance | 330Ω |
Contact Voltage Rating | 250VAC |
Coil Magnetic System | Monostable, DC |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 12VDC |
Coil Power Rating DC | 440mW |
Coil Special Features | UL Coil Insulation Class B |
Insulation Creepage Class | 3 – 5.5mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Carton & Tube |
Packaging Method | Carton & Tube |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
POWER RELAY 12V 5A 1CO THT | TTI Europe |
General Purpose Relays 5A 12VDC 1 FORM C PCB | Rapid Electronics |
RELAY, SPDT, 250VAC, 5A | element14 |
Relay SPDT 5A 12V 330R Vertical | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
Power Relay SPDT-NO/NC 400VAC 12VDC Through Hole Box/Tube | Avnet Abacus |
General Purpose Relays 5A 12Vdc 1 Form C Pcb |Amp Te Connectivity 6-1393215-7 | Newark Electronics |
SCHRACK Series SPDT 5 A 12 V Non Latching PC Pin Through Hole Power Relay | Future Electronics |
General Purpose Relays SPDT 1 C/O 12vdc | Sager |
Where can I find additional details, specifications and documents for a 6-1393215-7?
Additional datasheets, footprints and schematics for 6-1393215-7 are listed on our Part Details page. You can also find images and similar parts to 6-1393215-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393215-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393215-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393215-7 fall under?
The 6-1393215-7 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393215-7 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393215-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393215-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393215-7 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, element14, Schukat Electronic and Transfer Multisort Elektronik have stock available or on a lead time for 6-1393215-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393215-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1393215-7?
You can fill out our help required form which you can use to request a quote for 6-1393215-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.