Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393211-6 |
Prices starting from US$12.69
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$13.13
|
900
in stock
|
Buy Now | |
Rapid Electronics
from US$19.44
|
378
in stock
|
Buy Now | |
Chip One Stop
from US$21.30
|
157
in stock
|
Buy Now | |
Farnell
from US$38.70
|
110
in stock
|
Buy Now | |
Sager
from US$19.80
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$21.71
|
-
|
Buy Now | |
Avnet America
from US$17.52
|
-
|
Buy Now | |
element14
from US$18.17
|
-
|
Buy Now | |
Avnet Asia
from US$12.69
|
-
|
Buy Now | |
TTI Europe
from US$13.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | 86g, 3.034oz |
---|---|
Insulation Special Features | 6000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Rating (Max) | 30A |
Terminal Type | PCB-THT |
Contact Current Class | 20 – 30A, 16A |
Contact Number of Poles | 2 |
Contact Material | AgCdO |
Contact Arrangement | 2 Form A (NO) |
Height Class (Mechanical) | 30 – 40mm |
Product Height | 30.7mm, 1.209in |
Product Length | 52.3mm, 2.059in |
Insulation Clearance Between Contact & Coil | .315in, 8mm |
Length Class (Mechanical) | 50 – 60mm |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 34.5mm, 1.359in |
Insulation Clearance Class | 5 – 8mm |
Coil Voltage Rating | 24VDC |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Breaking Current | 40A |
Contact Switching Voltage (Max) | 600VAC |
Contact Voltage Rating | 277VAC |
Coil Power Rating DC | 1700mW |
Coil Special Features | UL Coil Insulation Class F |
Insulation Initial Dielectric Between Coil & Contact Class | 3500 – 4000V |
Insulation Creepage Between Contact & Coil | 9.5mm, .374in |
Insulation Initial Dielectric Between Adjacent Contacts | 2000Vrms |
Insulation Initial Dielectric Between Open Contacts | 1500Vrms |
Contact Switching Load (Min) | 500mA @ 12V |
Coil Power Rating Class | 1500mW |
Contact Limiting Short-Time Current | 30A |
Contact Limiting Continuous Current | 40A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Contact Limiting Making Current | 40A |
Coil Resistance | 350Ω |
Coil Magnetic System | Monostable, DC |
Insulation Creepage Class | 8mm |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Package, Tray |
Packaging Method | Tray, Package |
Power Relay Type | Standard |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 185°F, 85°C |
Environmental Category of Protection | RTI |
T92 Series 30 A DPST (2 Form A) 24 VAC PCB Mount General Purpose Power Relay | Future Electronics |
General Purpose Relays DPST-NO PCB MT 24VDC | Rapid Electronics |
POWER RELAY, 24VDC, DPST-NO, 40A, TH | Farnell |
Power Relay, 24Vdc, Dpst-No, 40A, Tht Rohs Compliant: Yes |Potter&brumfield Te Connectivity 6-1393211-6 | Newark Electronics |
Electromechanical Relay DPST-NO 30A 24VDC 350Ohm Through Hole | Avnet America |
POWER RELAY, 24VDC, DPST-NO, 40A, THT | element14 |
POWER RELAY 24V 30A 2NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a 6-1393211-6?
Additional datasheets, footprints and schematics for 6-1393211-6 are listed on our Part Details page. You can also find images and similar parts to 6-1393211-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393211-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393211-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393211-6 fall under?
The 6-1393211-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393211-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393211-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393211-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393211-6 have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Farnell and Sager have stock available or on a lead time for 6-1393211-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393211-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1393211-6?
You can fill out our help required form which you can use to request a quote for 6-1393211-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.