Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393144-6 |
Prices starting from US$10.68
Product Weight | 1.799oz, 51g |
---|---|
Contact Material | AgCdO |
Contact Current Rating (Max) | 15A |
Contact Current Class | 10 – 20A, 16A |
Terminal Type | PCB-THT |
Contact Number of Poles | 2 |
Contact Arrangement | 2 Form C (CO) |
Product Width | .858in, 21.8mm |
Product Height | 35.56mm, 1.4in |
Height Class (Mechanical) | 30 – 40mm |
Length Class (Mechanical) | 25 – 30mm |
Product Length | 1.111in, 28.2mm |
Width Class (Mechanical) | 20 – 25mm |
Insulation Initial Dielectric Between Coil & Contact Class | 1000 – 1500V |
Coil Resistance | 160Ω |
Insulation Initial Dielectric Between Adjacent Contacts | 1500Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 1500Vrms, 1500V |
Contact Limiting Continuous Current | 15A |
Contact Limiting Making Current | 15A |
Contact Limiting Short-Time Current | 15A |
Coil Special Features | UL Coil Insulation Class B |
Contact Limiting Breaking Current | 15A |
Contact Voltage Rating | 120VAC |
Coil Power Rating DC | 900mW |
Coil Magnetic System | Monostable, DC |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Voltage Rating | 12VDC |
Insulation Initial Resistance | 1000MΩ |
Actuating System | DC |
Coil Power Rating Class | 800 – 1000mW |
Relay Mounting Type | Printed Circuit Board |
実装方法 | Tray, Box & Tray |
Packaging Method | Tray, Box & Tray |
Power Relay Type | Industrial Panel Plug-In |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Operating Temperature Range | -45 – 70°C |
Electromechanical Relay DPDT 15A 12VDC 160Ohm Through Hole | Avnet America |
K10 Series 15 A DPDT 12 VDC Through Hole Miniature General Purpose Power Relay | Future Electronics |
POWER RELAY, DPDT, 12VDC, 15A, THT | element14 |
INDUSTRIAL PANEL PLUG-IN | TTI Europe |
General Purpose Relays DPDT PCB TERM 12VDC | Sager |
Where can I find additional details, specifications and documents for a 6-1393144-6?
Additional datasheets, footprints and schematics for 6-1393144-6 are listed on our Part Details page. You can also find images and similar parts to 6-1393144-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393144-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393144-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393144-6 fall under?
The 6-1393144-6 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393144-6 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393144-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393144-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393144-6 have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Avnet Asia and TTI Europe have stock available or on a lead time for 6-1393144-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393144-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1393144-6?
You can fill out our help required form which you can use to request a quote for 6-1393144-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.