6-1393139-2 Relays by TE Connectivity

MDR-5060=MDR

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1393139-2
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3,769.53

Distributor Stock
Logo for Avnet America
Avnet America
from US$3,769.53
-
Buy Now
Logo for Sager
Sager
from US$4,192.81
-
Buy Now

Specifications

Contact Material Silver Cadmium Oxide
Contact Number of Poles 4
Contact Current Rating (Max) 10A
Contact Arrangement 4 Form C, 4PDT, 4 C/O
Terminal Type Screw Terminals
Product Height 79.5mm, 3.13in
Base Dimensions 2.625 x 2.625in, 66.675 x 66.675mm
Coil Power Rating 20.6W
Coil Voltage Rating 125VDC
Coil Current .164A
Coil Power Rating DC 20600mW
Actuating System DC
Contact Voltage Rating 125VDC
Input Voltage 125VDC
Insulation Initial Dielectric Between Contacts & Coil 2375V
Coil Magnetic System Latching
Relay Mounting Type Screw
実装方法 Carton & Box
Packaging Method Carton & Box
Power Relay Type Rotary
Operating Temperature Range 0 – 65°C

Compatible Parts


Alternative Descriptions

MDR-5060 | Avnet America
General Purpose Relays MDR-5060=MDR | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-1393139-2?

Additional datasheets, footprints and schematics for 6-1393139-2 are listed on our Part Details page. You can also find images and similar parts to 6-1393139-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-1393139-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393139-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-1393139-2 fall under?

The 6-1393139-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 6-1393139-2 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393139-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-1393139-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-1393139-2 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6-1393139-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-1393139-2 often in real-time on the comparison pages.

What if I can't find stock of 6-1393139-2?

You can fill out our help required form which you can use to request a quote for 6-1393139-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay