Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393118-0 |
Prices starting from US$10.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$24.20
|
4
in stock
|
Buy Now | |
RS Americas
from US$10.32
|
95
in stock
|
Buy Now | |
Rapid Electronics
from US$26.91
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$30.60
|
4
in stock
|
Buy Now | |
Avnet America
from US$16.66
|
-
|
Buy Now | |
Distrelec
from US$26.15
|
-
|
Buy Now | |
Sager
from US$18.83
|
-
|
Buy Now |
Product Weight | 85g, 2.988oz |
---|---|
Contact Current Class | 16A, 5 – 10A |
Contact Arrangement | 1 Form C (CO) |
Contact Material | AgCdO |
Contact Number of Poles | 1 |
Terminal Type | Quick Connect, Solder |
Contact Current Rating (Max) | 10A |
Product Length | 38.9mm, 1.55in |
Product Height | 1.97in, 50mm |
Width Class (Mechanical) | 30 – 40mm |
Product Width | 35.7mm, 1.405in |
Length Class (Mechanical) | 35 – 40mm |
Height Class (Mechanical) | 40 – 50mm |
Actuating System | AC |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Coil Voltage Rating | 24VAC |
Coil Resistance | 85Ω |
Insulation Initial Dielectric Between Open Contacts | 1200Vrms |
Contact Switching Load (Min) | 300mA @ 12V |
Insulation Initial Dielectric Between Contacts & Coil | 2200V, 2200Vrms |
Coil Special Features | UL Coil Insulation Class B |
Coil Power Rating Class | 1 – 2VA |
Coil Power Rating AC | 2VA |
Insulation Initial Resistance | 100MΩ |
Contact Limiting Making Current | 10A |
Contact Limiting Breaking Current | 10A |
Insulation Initial Dielectric Between Coil & Contact Class | 1500 – 2500V |
Coil Magnetic System | Monostable, AC |
Insulation Initial Dielectric Between Adjacent Contacts | 2200Vrms |
Contact Voltage Rating | 240VAC |
Relay Mounting Type | Socket |
Packaging Method | Package |
実装方法 | Package |
Power Relay Type | Industrial Panel Plug-In |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTI |
Environmental Ambient Temperature (Max) | 131°F, 55°C |
Operating Temperature Range | -45 – 55°C |
Relay, E-Mech, SPDT, Cur-Rtg 10A, Ctrl-V 24AC, Vol-Rtg 240/28AC/DC, 9 Pin, KUP | TE Connectivity 6-1393118-0 | RS Americas |
General Purpose Relays Sp Pln Qc/Sldr 24Vac |Amp Te Connectivity 6-1393118-0 | Newark Electronics |
General Purpose Relays SP PLN QC/SLDR 24VAC | Rapid Electronics |
Electromechanical Relay SPDT 10A 24VAC 85Ohm Socket | Avnet America |
TE Connectivity - Potter & Brumfield Power Relay, KUP, 1CO, AC, 24V | Distrelec |
Where can I find additional details, specifications and documents for a 6-1393118-0?
Additional datasheets, footprints and schematics for 6-1393118-0 are listed on our Part Details page. You can also find images and similar parts to 6-1393118-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393118-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393118-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393118-0 fall under?
The 6-1393118-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393118-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393118-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393118-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393118-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 6-1393118-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393118-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1393118-0?
You can fill out our help required form which you can use to request a quote for 6-1393118-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.