6-1393104-5 Relays by TE Connectivity

KRPA-14AG-120=KRPA

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1393104-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.20

Distributor Stock
Logo for Farnell
Farnell
from US$23.92
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.28
316
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$31.33
316
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$21.10
316
in stock
Buy Now
Logo for Sager
Sager
from US$20.99
146
in stock
Buy Now
Logo for Powell Electronics
Powell Electronics
from US$25.53
124
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$27.03
119
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$27.03
39
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$37.00
3
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$21.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$19.20
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Specifications

Product Weight 85g, 2.988oz
Contact Current Class 16A, 5 – 10A
Contact Material AgCdO
Contact Arrangement 3 Form C (CO)
Contact Number of Poles 3
Terminal Type Plug-In
Contact Current Rating (Max) 10A
Product Length 1.406in, 35.7mm
Width Class (Mechanical) 30 – 40mm
Product Width 1.405in, 35.7mm
Product Height 2in, 50.8mm
Height Class (Mechanical) 50 – 60mm
Length Class (Mechanical) 35 – 40mm
Actuating System AC
Insulation Initial Dielectric Between Contacts & Coil 1000Vrms, 1000V
Contact Limiting Short-Time Current 10A
Contact Switching Load (Min) 300mA @ 12V
Coil Special Features UL Coil Insulation Class B
Coil Power Rating AC 2.1VA
Insulation Initial Dielectric Between Coil & Contact Class 500 – 1000V
Contact Limiting Making Current 10A
Contact Limiting Continuous Current 10A
Insulation Initial Dielectric Between Adjacent Contacts 1000Vrms
Insulation Initial Dielectric Between Open Contacts 1000Vrms
Contact Limiting Breaking Current 10A
Coil Magnetic System Monostable, AC
Contact Voltage Rating 240VAC
Coil Voltage Rating 120VAC
Insulation Initial Resistance 1000MΩ
Coil Power Rating Class 2 – 3VA
Coil Resistance 2250Ω
Relay Mounting Type Socket
実装方法 Tray
Packaging Method Tray
Power Relay Type Industrial Panel Plug-In
Environmental Ambient Temperature (Max) 131°F, 55°C
Operating Temperature Range -45 – 55°C
Environmental Ambient Temperature Class 50 – 70°C
Environmental Category of Protection RTI

Alternative Descriptions

General Purpose Relays 11 Pin 3Pdt 120Vac |Amp Te Connectivity 6-1393104-5 | Newark Electronics
Industrial Relays 11 PIN 3PDT 120VAC | Rapid Electronics
KRPA-14AG-120=KRPA | Heilind Electronics
TE Connectivity PCB Power Relay KRPA 3CO 10A AC 120V 2.25kOhm | Distrelec
KRPA Series 10 A 3PDT 120 VAC Socket Mount General Purpose Power Relay | Future Electronics
Electromechanical Relay 3PDT 10A 120VAC 2.25KOhm Socket | Avnet America
GENERAL PURPOSE RELAY | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-1393104-5?

Additional datasheets, footprints and schematics for 6-1393104-5 are listed on our Part Details page. You can also find images and similar parts to 6-1393104-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-1393104-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393104-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-1393104-5 fall under?

The 6-1393104-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 6-1393104-5 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393104-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-1393104-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-1393104-5 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Sager and Powell Electronics have stock available or on a lead time for 6-1393104-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-1393104-5 often in real-time on the comparison pages.

What if I can't find stock of 6-1393104-5?

You can fill out our help required form which you can use to request a quote for 6-1393104-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay