Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1393098-2,
V23148-B1007-A101 |
Terminal Type | PCB-THT |
---|---|
Contact Current Rating (Max) | 7A |
Contact Arrangement | 1 Form C (CO) |
Contact Material | AgNi |
Contact Number of Poles | 1 |
Insulation Clearance Class | 2.5 – 4mm |
Contact Voltage Rating | 250VAC |
Insulation Creepage Class | 3 – 5.5mm |
Coil Power Rating DC | 450mW |
Contact Switching Voltage (Max) | 400VAC |
Coil Voltage Rating | 24VDC |
Relay Mounting Type | Printed Circuit Board |
Power Relay Type | Standard |
Environmental Category of Protection | RTIII |
Electromechanical Relay SPDT 12A 24VDC 475Ohm Through Hole | Avnet America |
POWER RELAY PCB | TTI Europe |
Industrial Relays | Sager |
Where can I find additional details, specifications and documents for a 6-1393098-2?
Additional datasheets, footprints and schematics for 6-1393098-2 are listed on our Part Details page. You can also find images and similar parts to 6-1393098-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393098-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393098-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393098-2 fall under?
The 6-1393098-2 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393098-2 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393098-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393098-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393098-2 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager, Farnell and Avnet Abacus have stock available or on a lead time for 6-1393098-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393098-2 often in real-time on the comparison pages.
What if I can't find stock of 6-1393098-2?
You can fill out our help required form which you can use to request a quote for 6-1393098-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.