Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393030-8 |
Prices starting from US$69.81
Case Color | Black |
---|---|
Product Weight | 280g, 9.87oz |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 3.24 x .886 x 4.39in, 82.3 x 22.5 x 111.5mm |
Output Voltage Rating (DC Relays) | 48 – 660VDC |
Output Voltage Rating (AC Relays) | 48 – 660Vrms |
Input Voltage Typical | 4VDC |
Output Current (Min) | .15A |
Output Voltage (Max) | 660V |
Input Voltage | 4 – 32VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Current Rating | .15 – 30Arms |
Relay Housing Style | DIN Mount with Integral Heatsink |
Coupling | Optical |
Relay Mounting Type | DIN Rail |
R-Switch & slimSSR Relays | Yes |
Output Type | AC |
Power Relay Type | Solid State |
Relay Termination Type | Finger-Safe (IP20) Screw Clamps |
Operating Temperature Range | -30 – 80°C |
Ssr-Industrial Mt. Spst-No 4-32Vdc 30A Ss Relay Rohs Compliant: Yes |Potter&brumfield Te Connectivity 6-1393030-8 | Newark Electronics |
SSRK Series SPST 30 A 600 Vac DC Input DIN Rail Mount Solid State Relay | Future Electronics |
Relay SSR 12mA 32V AC/DC-IN 30A 660V AC-OUT | Avnet America |
SPST-NO SSR Screw DIN Rail Panel Mount, Zero Crossing Paired SCR, 30 A, 32 V dc | TE Connectivity 6-1393030-8 | RS Americas |
SOLID STATE RELAY, 30A, 48VAC - 660VAC | element14 |
Solid State Relays - Industrial Mount SPST-NO 4-32VDC 30A SS RELAY | Sager |
Where can I find additional details, specifications and documents for a 6-1393030-8?
Additional datasheets, footprints and schematics for 6-1393030-8 are listed on our Part Details page. You can also find images and similar parts to 6-1393030-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393030-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393030-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393030-8 fall under?
The 6-1393030-8 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393030-8 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393030-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393030-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393030-8 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 6-1393030-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393030-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1393030-8?
You can fill out our help required form which you can use to request a quote for 6-1393030-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.