6-1393030-5 Relays by TE Connectivity

SSRF SRS,THT WITH HS,25A,600V AC-DC I/P

Status: Active
Series: -
RoHS: Unknown
Aliases: 6-1393030-5
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$48.52

Distributor Stock
Logo for Avnet America
Avnet America
from US$50.52
-
Buy Now
Logo for Sager
Sager
from US$48.52
-
Buy Now

Specifications

Product Weight 25g, .85oz
Case Color Black
Output Switching Random
Switch Arrangement 1 Form A (SPST-NO)
Contact Arrangement 1 Form A (SPST-NO)
Dimensions (L x W x H) (Approximate) 43.1 x 22.8 x 34.3mm, 1.7 x .9 x 1.35in
Output Voltage Rating (AC Relays) 48 – 660Vrms
Output Current Rating .06 – 10Arms
Input Voltage 4 – 15VDC
Output Voltage (Max) 660V
Input Voltage Typical 4 – 15VDC
Output Voltage Rating (DC Relays) 48 – 660VDC
Insulation Initial Dielectric Between Contacts & Coil 4000Vrms
Output Current (Min) .06A
Relay Housing Style SIP with Integral Heatsink
Coupling Optical
Relay Mounting Type Printed Circuit Board
R-Switch & slimSSR Relays Yes
Power Relay Type Solid State
Output Type AC
Relay Termination Type Printed Circuit Terminals
Operating Temperature Range -30 – 80°C

Alternative Descriptions

Relay SSR 15mA 15V DC-IN 25A 280V AC-OUT 4-Pin SIP | Avnet America
Solid State Relays - PCB Mount SPST-NO 25A 4-15VDC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-1393030-5?

Additional datasheets, footprints and schematics for 6-1393030-5 are listed on our Part Details page. You can also find images and similar parts to 6-1393030-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-1393030-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393030-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-1393030-5 fall under?

The 6-1393030-5 is listed under Relays, Contactors & Switches > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 6-1393030-5 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393030-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-1393030-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 6-1393030-5 have stock available?

Authorised distributors including Avnet America and Sager have stock available or on a lead time for 6-1393030-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-1393030-5 often in real-time on the comparison pages.

What if I can't find stock of 6-1393030-5?

You can fill out our help required form which you can use to request a quote for 6-1393030-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay