Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393030-3 |
Product Weight | 25g, .85oz |
---|---|
Case Color | Black |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 43.1 x 22.8 x 34.3mm, 1.7 x .9 x 1.35in |
Output Voltage Rating (AC Relays) | 48 – 660Vrms |
Output Current Rating | .06 – 10Arms |
Input Voltage | 4 – 15VDC |
Output Voltage (Max) | 660V |
Input Voltage Typical | 4 – 15VDC |
Output Voltage Rating (DC Relays) | 48 – 660VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Current (Min) | .06A |
Relay Housing Style | SIP with Integral Heatsink |
Coupling | Optical |
Relay Mounting Type | Printed Circuit Board |
R-Switch & slimSSR Relays | Yes |
Power Relay Type | Solid State |
Output Type | AC |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
Ssrf Srs,tht With Hs,25A,600V Ac-Dc I/P |Amp Te Connectivity 6-1393030-3 | Newark Electronics |
Relay SSR 15mA 15V DC-IN 25A 280V AC-OUT 4-Pin SIP | Avnet America |
Solid State Relays - PCB Mount SPST-NO 25A 4-15VDC | Sager |
Where can I find additional details, specifications and documents for a 6-1393030-3?
Additional datasheets, footprints and schematics for 6-1393030-3 are listed on our Part Details page. You can also find images and similar parts to 6-1393030-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393030-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393030-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393030-3 fall under?
The 6-1393030-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393030-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393030-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393030-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393030-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 6-1393030-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393030-3 often in real-time on the comparison pages.
What if I can't find stock of 6-1393030-3?
You can fill out our help required form which you can use to request a quote for 6-1393030-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.