Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393030-0 |
Product Weight | .4oz, 11g |
---|---|
Case Color | Black |
Output Switching | Random |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 43.1 x 7.6 x 25.4mm, 1.7 x .3 x 1in |
Input Voltage | 3 – 15VDC |
Input Voltage Typical | 3 – 15VDC |
Output Voltage Rating (DC Relays) | 12 – 280VDC |
Output Voltage Rating (AC Relays) | 12 – 280Vrms |
Output Current Rating | .06 – 5Arms |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Current (Min) | .06A |
Output Voltage (Max) | 280V |
Relay Housing Style | SIP |
Coupling | Optical |
Relay Mounting Type | Printed Circuit Board |
R-Switch & slimSSR Relays | Yes |
Power Relay Type | Solid State |
Output Type | AC |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
Solid State Relays-Pcb Mount Spst-No 5A 3/15Vdc |Amp Te Connectivity 6-1393030-0 | Newark Electronics |
Relay SSR 15mA 15V DC-IN 5A 280V DC-OUT 4-Pin SIP | Avnet America |
Solid State Relays - PCB Mount SPST-NO 5A 3/15VDC | Sager |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 6-1393030-0?
Additional datasheets, footprints and schematics for 6-1393030-0 are listed on our Part Details page. You can also find images and similar parts to 6-1393030-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393030-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393030-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393030-0 fall under?
The 6-1393030-0 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393030-0 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393030-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393030-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393030-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 6-1393030-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393030-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1393030-0?
You can fill out our help required form which you can use to request a quote for 6-1393030-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.