Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393028-9 |
Prices starting from US$13.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$20.33
|
59
in stock
|
Buy Now | |
Heilind Electronics
from US$18.44
|
147
in stock
|
Buy Now | |
Rapid Electronics
from US$27.91
|
59
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
59
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.44
|
49
in stock
|
Buy Now | |
Avnet America
from US$13.10
|
-
|
Buy Now | |
Boersig
from US$16.46
|
-
|
Buy Now | |
Sager
from US$14.80
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Product Weight | 35g, 1.38oz |
---|---|
Case Color | Black |
Output Switching | Zero |
Contact Arrangement | 1 Form A (SPST-NO) |
Switch Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.697 x .598 x 1.248in, 43.1 x 15.2 x 31.7mm |
Output Current Rating | .05 – 3Arms |
Input Voltage Typical | 5VDC |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Output Current (Min) | .05A |
Output Voltage (Max) | 140V |
Input Voltage | 3 – 8VDC |
Output Voltage Rating (AC Relays) | 12 – 140Vrms |
Relay Housing Style | Industry Standard |
Relay Mounting Type | Printed Circuit Board |
Coupling | Optical |
R-Switch & slimSSR Relays | No |
Power Relay Type | Solid State |
Output Type | AC |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
OAC-5=I/O MOD,OUTPUT,AC,5V,PUR | Heilind Electronics |
I/O Modules 5VDC input 3A 24-280AC out Blk | Rapid Electronics |
TE Connectivity OUTPUT AC MODULE 3A 120V AC- 5V DC IP Tr | Distrelec |
Input/Output Modules 4-Pin | Avnet America |
OAC-5=I/O MOD,OUTPUT,AC,5V,PUR | Boersig |
SOLID STATE RELAY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 6-1393028-9?
Additional datasheets, footprints and schematics for 6-1393028-9 are listed on our Part Details page. You can also find images and similar parts to 6-1393028-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393028-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393028-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393028-9 fall under?
The 6-1393028-9 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393028-9 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393028-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393028-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393028-9 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 6-1393028-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393028-9 often in real-time on the comparison pages.
What if I can't find stock of 6-1393028-9?
You can fill out our help required form which you can use to request a quote for 6-1393028-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.