Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 6-1393028-3 |
Case Color | White |
---|---|
Product Weight | 1.38oz, 35g |
Output Switching | Zero |
Switch Arrangement | 1 Form A (SPST-NO) |
Contact Arrangement | 1 Form A (SPST-NO) |
Dimensions (L x W x H) (Approximate) | 1.697 x .598 x 1.248in, 43.1 x 15.2 x 31.7mm |
Output Voltage Rating (DC Relays) | 30VDC |
Input Voltage Typical | 24VAC, 24VDC |
Output Voltage (Max) | 30V |
Input Voltage | 3 – 32VAC, 3.3 – 32VDC |
Output Current Rating | 0.05A |
Logic Voltage | 24VDC |
Output Current (Min) | 0A |
Insulation Initial Dielectric Between Contacts & Coil | 4000Vrms |
Relay Housing Style | Industry Standard |
Relay Mounting Type | Printed Circuit Board |
Coupling | Optical |
R-Switch & slimSSR Relays | No |
Output Type | DC |
Power Relay Type | Solid State |
Relay Termination Type | Printed Circuit Terminals |
Operating Temperature Range | -30 – 80°C |
I/O Modules Spst-No 24Vdc 0.05A I/O Ss Relay |Amp Te Connectivity 6-1393028-3 | Newark Electronics |
Input/Output Modules 2-Pin | Avnet America |
I/O Modules SPST-NO 24VDC 0.05A I/O SS RELAY | Sager |
Where can I find additional details, specifications and documents for a 6-1393028-3?
Additional datasheets, footprints and schematics for 6-1393028-3 are listed on our Part Details page. You can also find images and similar parts to 6-1393028-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1393028-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1393028-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1393028-3 fall under?
The 6-1393028-3 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 6-1393028-3 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1393028-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1393028-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1393028-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Sager have stock available or on a lead time for 6-1393028-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1393028-3 often in real-time on the comparison pages.
What if I can't find stock of 6-1393028-3?
You can fill out our help required form which you can use to request a quote for 6-1393028-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.