Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-6-1377173-7,
F22978-000 |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .65g, .0229oz |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .672in, 17.07mm |
Tongue Thickness | .033in, .84mm |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Stud Diameter | .138in, 3.51mm |
Wire Insulation Diameter (Max) | .14in, 3.56mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #6, M3.5 |
Support Style | Insulation Support |
Shape Description | RING-041 |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
Terminals Smp 0-0036150-0 |Amp Te Connectivity 6-1377173-7 | Newark Electronics |
Smp 0-0036150-0 | TE Connectivity 6-1377173-7 | RS Americas |
Ring Tongue Terminal 16-22AWG Tin Bag | Avnet America |
Where can I find additional details, specifications and documents for a 6-1377173-7?
Additional datasheets, footprints and schematics for 6-1377173-7 are listed on our Part Details page. You can also find images and similar parts to 6-1377173-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1377173-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1377173-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1377173-7 fall under?
The 6-1377173-7 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 6-1377173-7 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1377173-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1377173-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1377173-7 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Avnet America have stock available or on a lead time for 6-1377173-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1377173-7 often in real-time on the comparison pages.
What if I can't find stock of 6-1377173-7?
You can fill out our help required form which you can use to request a quote for 6-1377173-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.