Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .96g, .0338oz |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .3 – 1.42mm², 509 – 3260CMA, 22 – 16AWG |
Tongue Thickness | .031in, .79mm |
Stud Diameter | 3.02mm, .119in |
Overall Length | 17.07mm, .672in |
Wire Insulation Diameter | .105 – .14in, 2.667 – 3.556mm |
Wire Insulation Diameter (Max) | 3.56mm, .14in |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Bag |
Packaging Quantity | 100 |
Support Style | Insulation Support |
Stud Size | M2.5, #4 |
Shape Description | RING-041 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 221°F, 105°C |
Smp 0-0031880-0 |Amp Te Connectivity 6-1377173-6 | Newark Electronics |
Smp 0-0031880-0 | TE Connectivity 6-1377173-6 | RS Americas |
Ring Tongue Terminal 16-22AWG Tin Bag | Avnet America |
Where can I find additional details, specifications and documents for a 6-1377173-6?
Additional datasheets, footprints and schematics for 6-1377173-6 are listed on our Part Details page. You can also find images and similar parts to 6-1377173-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1377173-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1377173-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1377173-6 fall under?
The 6-1377173-6 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 6-1377173-6 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1377173-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1377173-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1377173-6 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 6-1377173-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1377173-6 often in real-time on the comparison pages.
What if I can't find stock of 6-1377173-6?
You can fill out our help required form which you can use to request a quote for 6-1377173-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.