Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin, Copper |
---|---|
Weight per Piece | .0105oz, .299g |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Military Part Class | Class II |
Wire Size | .12 – .4mm², 26 – 22AWG, 202 – 810CMA |
Wire Insulation Diameter | .05 – .082in, 1.27 – 2.083mm |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .164in, 4.17mm |
Overall Length | .74in, 18.796mm |
Voltage (Max) | 300V |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Stud Size | M4, #8 |
Shape Description | RING-041 |
Sealable | No |
Wire/Cable Type | Regular Wire |
Insulated | Yes |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | 221°F, 105°C |
Smp 0-0323916-0 | TE Connectivity 6-1377173-5 | RS Americas |
Ring Tongue Terminal 22-26AWG Tin Bag | Avnet America |
Where can I find additional details, specifications and documents for a 6-1377173-5?
Additional datasheets, footprints and schematics for 6-1377173-5 are listed on our Part Details page. You can also find images and similar parts to 6-1377173-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1377173-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1377173-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1377173-5 fall under?
The 6-1377173-5 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 6-1377173-5 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1377173-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1377173-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1377173-5 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 6-1377173-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1377173-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1377173-5?
You can fill out our help required form which you can use to request a quote for 6-1377173-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.