Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.35
Plating Material | Copper, Tin |
---|---|
Plating Thickness | 80µin |
Double Wire | No |
Pin Type | Formed |
Terminal & Splice Type | Pin |
Terminal Orientation | Straight |
Terminal Type | Wire Pin |
Pin Style | Round |
Wire Size | 8AWG, 13100 – 20800CMA, 8mm² |
Material Thickness | .991mm, .039in |
Barrel Inside Diameter | .185in, 4.7mm |
Overall Length | 22mm, .866in |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 500 |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Sealable | No |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Operating Temperature Range | 170°C, 338°F |
Terminals SMP 0-0180599-0 | Rapid Electronics |
TE Connectivity SMP 0-0180599-0 Terminals SMP 0-0180599- | Distrelec |
Terminals Smp 0-0180599-0 |Amp Te Connectivity 6-1377172-8 | Newark Electronics |
Smp 0-0180599-0 | TE Connectivity 6-1377172-8 | RS Americas |
Where can I find additional details, specifications and documents for a 6-1377172-8?
Additional datasheets, footprints and schematics for 6-1377172-8 are listed on our Part Details page. You can also find images and similar parts to 6-1377172-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1377172-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1377172-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1377172-8 fall under?
The 6-1377172-8 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 6-1377172-8 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1377172-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1377172-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1377172-8 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 6-1377172-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1377172-8 often in real-time on the comparison pages.
What if I can't find stock of 6-1377172-8?
You can fill out our help required form which you can use to request a quote for 6-1377172-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.