Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Copper, Tin |
---|---|
Double Wire | No |
Plating Thickness | 2.54µm, 100µin |
Terminal Type | Wire Pin |
Terminal & Splice Type | Pin |
Pin Type | Formed |
Pin Style | Round |
Terminal Orientation | Straight |
Wire Size | 1 – 2.5mm², 2050 – 5180CMA, 16 – 14AWG |
Material Thickness | .031in, .79mm |
Overall Length | 14.22mm, .56in |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Box |
Packaging Quantity | 1000 |
Wire/Cable Type | Discrete Wire |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Bullet Terminal | Without |
Operating Temperature Range | 338°F, 170°C |
Smp 0-0165045-0 | TE Connectivity 6-1377172-5 | RS Americas |
Where can I find additional details, specifications and documents for a 6-1377172-5?
Additional datasheets, footprints and schematics for 6-1377172-5 are listed on our Part Details page. You can also find images and similar parts to 6-1377172-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1377172-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1377172-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1377172-5 fall under?
The 6-1377172-5 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 6-1377172-5 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1377172-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1377172-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1377172-5 have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for 6-1377172-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1377172-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1377172-5?
You can fill out our help required form which you can use to request a quote for 6-1377172-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.