Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.07
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Body Material | PBT |
Connector Code | F1 |
Color | Black |
Number of Positions | 10 |
Number of Rows | 2 |
Mating Tab Width | .062in, 1.6mm |
Height | 25.8mm, 1.01in |
Width | 1.15in, 29.3mm |
Length | 53mm, 2.08in |
Centerline (Pitch) | .157in, 4mm |
Terminal Position Assurance | Yes |
Mounting Feature | Without |
Polarized | Yes |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Serviceable | No |
Packaging Method | Bulk |
Packaging Quantity | 320 |
Strain Relief | No |
Row-to-Row Spacing | .157in, 4mm |
Connector Style | Housing for female terminals |
Sealable | Yes |
Connector System | Wire-to-Board |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Conn Housing F 10 POS 4mm ST Cable Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a 6-1355688-5?
Additional datasheets, footprints and schematics for 6-1355688-5 are listed on our Part Details page. You can also find images and similar parts to 6-1355688-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1355688-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1355688-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1355688-5 fall under?
The 6-1355688-5 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-1355688-5 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1355688-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1355688-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1355688-5 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-1355688-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1355688-5 often in real-time on the comparison pages.
What if I can't find stock of 6-1355688-5?
You can fill out our help required form which you can use to request a quote for 6-1355688-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.