Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | Brass |
---|---|
Body Plating Material | Nickel |
Body Insulation | With |
Body Style | Tee |
Number of Positions | 1 |
RF Connector Center Contact Plating Material | Gold |
RF Connector Center Contact Material | Brass |
Impedance | 50Ω |
Connector Mounting Type | Bulkhead |
Circuit Application | Power & Signal |
Military Style Number | UG-274A/U |
Packaging Quantity | 100 |
Packaging Method | Box & Tray, Tray |
Connector & Contact Terminates To | Wire & Cable |
RF Connector Type | BNC |
Isolated Ground | No |
Grade | Professional |
Sealable | No |
Connector System | Cable-to-Cable |
Frequency | 4GHz |
Operating Temperature Range | -65 – 165°C, -85 – 329°F |
Where can I find additional details, specifications and documents for a 6-1337458-0?
Additional datasheets, footprints and schematics for 6-1337458-0 are listed on our Part Details page. You can also find images and similar parts to 6-1337458-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1337458-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1337458-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1337458-0 fall under?
The 6-1337458-0 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 6-1337458-0 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1337458-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1337458-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1337458-0 have stock available?
There is no stock from authorised distributors for 6-1337458-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1337458-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1337458-0?
You can fill out our help required form which you can use to request a quote for 6-1337458-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.