Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-688655-1-MX,
E00345-000 |
No distributors results available
Conductor Material | Brass |
---|---|
Visual Inspection | Yes |
Conductor Range (Main) | 95 – 2.5 – 6mm² |
Conductor Range (Tap) | 3/0 – #10 – #8 – #6mm² |
Voltage Class | ≤ 35kV |
Application Type | Overhead |
Free of Lead, Cadmium, Heavy Metals | Yes |
Energized Installation | Yes |
Product Availability | Worldwide |
Technology | Wedge |
Product Family | AMPACT |
Operating Temperature Range | 0 – 150°F |
Where can I find additional details, specifications and documents for a 6-1201890-0?
Additional datasheets, footprints and schematics for 6-1201890-0 are listed on our Part Details page. You can also find images and similar parts to 6-1201890-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-1201890-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-1201890-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-1201890-0 fall under?
The 6-1201890-0 is listed under Power Systems > Power Systems Connectors > Wedge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-1201890-0 when available in the Wedge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-1201890-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-1201890-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-1201890-0 have stock available?
There is no stock from authorised distributors for 6-1201890-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-1201890-0 often in real-time on the comparison pages.
What if I can't find stock of 6-1201890-0?
You can fill out our help required form which you can use to request a quote for 6-1201890-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.