Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.63
|
No stock
|
Buy Now | |
Newark Electronics
from US$11.67
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
96
in stock
|
Buy Now | |
Rapid Electronics
from US$15.12
|
86
in stock
|
Buy Now | |
Distrelec
from US$14.73
|
86
in stock
|
Buy Now | |
RS Americas
from US$9.60
|
-
|
Buy Now | |
TTI Europe
from US$9.80
|
-
|
Buy Now |
Post Size | .015in |
---|---|
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
PCB Retention Feature Material | Copper Alloy |
PCB Retention Feature Plating Material | Tin over Nickel |
Connector Profile | Standard |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 100 |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material Thickness | 150µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
Mating Post Length | .12in, 3.048mm |
Row-to-Row Spacing | .05in, 1.27mm |
Shrouded End Dimension | .036in |
Dielectric Withstanding Voltage | 300 VAC |
Operating Voltage | 30VAC |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Number of Shrouded Sides | 1 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 7 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
Headers & Wire Housings 100 50/50 Grid Ra Hdr Lf |Amp Te Connectivity 6-104894-0 | Newark Electronics |
Headers&Wire Housings 100 50/50 GRID RA HDR LF | Rapid Electronics |
TE Connectivity 100 50/50 GRID RA HDR LF Board Connector | Distrelec |
PIN HEADERS | Farnell |
Connector, AMPMODU, 100 50/50 Grid Ra Hdr Lf | TE Connectivity 6-104894-0 | RS Americas |
Where can I find additional details, specifications and documents for a 6-104894-0?
Additional datasheets, footprints and schematics for 6-104894-0 are listed on our Part Details page. You can also find images and similar parts to 6-104894-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-104894-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-104894-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-104894-0 fall under?
The 6-104894-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-104894-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-104894-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-104894-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-104894-0 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Rapid Electronics, Distrelec and Farnell have stock available or on a lead time for 6-104894-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-104894-0 often in real-time on the comparison pages.
What if I can't find stock of 6-104894-0?
You can fill out our help required form which you can use to request a quote for 6-104894-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.