Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 100 |
---|---|
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold |
Centerline (Pitch) | 1.27mm, .05in |
Packaging Method | Tube, Box & Tube |
実装方法 | Tube, Box & Tube |
Connector & Housing Type | Receptacle |
100 50/50 Grid Rcpt W/Ltch Lf |Amp Te Connectivity 6-104892-0 | Newark Electronics |
Conn IDC Connector RCP 100 POS 1.27mm IDT ST Cable Mount Tube | Avnet America |
Connector, AMPMODU, 100 50/50 Grid Rcpt W/Ltch Lf | TE Connectivity 6-104892-0 | RS Americas |
Where can I find additional details, specifications and documents for a 6-104892-0?
Additional datasheets, footprints and schematics for 6-104892-0 are listed on our Part Details page. You can also find images and similar parts to 6-104892-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-104892-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-104892-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-104892-0 fall under?
The 6-104892-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-104892-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-104892-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-104892-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-104892-0 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 6-104892-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-104892-0 often in real-time on the comparison pages.
What if I can't find stock of 6-104892-0?
You can fill out our help required form which you can use to request a quote for 6-104892-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.