Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.61
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$10.57
|
No stock
|
Buy Now | |
TE Store
from US$21.18
|
1,413
in stock
|
Buy Now | |
element14
from US$13.25
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$12.60
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$7.61
|
2
in stock
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
RS Americas
from US$12.77
|
-
|
Buy Now | |
Farnell
from US$10.48
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
PCB Retention Feature Material | Copper Alloy |
PCB Retention Feature Plating Material | Tin over Nickel |
Beschichtungsmaterial der PCB-Arretierung | Tin over Nickel |
Post Size | .46mm |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 100 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30µin |
Mating Post Length | 3.048mm, .12in |
PCB Contact Termination Area Plating Material Thickness | 150µin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
Contact Current Rating (Max) | .5A |
Shrouded End Dimension | .036in |
Stack Height | .25in, 6.35mm |
Row-to-Row Spacing | 1.27mm, .05in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 300 VAC |
Number of Shrouded Sides | 2 |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
PCB Mount Retention Type | Hold-Down Post |
Strain Relief | Without |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Alignment Type | Keyed |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 8 |
実装方法 | Tube, Box & Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
100 50/50 HDR DRST SFMNT TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 100 | PCB Header & Receptacle | Part Number: 6-104655-1 | Internal Number: 6-104655-1 | TE Connectivity | TE Store |
CONNECTOR, HEADER, SMT, 1.27MM, 100WAY | element14 |
100 50/50 Hdr Drst Sfmnt Tin |Amp Te Connectivity 6-104655-1 | Newark Electronics |
Conn Shrouded Header HDR 100 POS 1.27mm Solder ST SMD Tube | Avnet America |
Circular Connector, 100 50/50 HDR DRST SFMNT TIN | TE Connectivity 6-104655-1 | RS Americas |
TE Connectivity - AMP PCB Conn 100 50/50 HDR DRST SFMNT TIN | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 100Contacts |
Gender | Header |
Pitch Spacing | 1.27mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 1.27mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-104655-1?
Additional datasheets, footprints and schematics for 6-104655-1 are listed on our Part Details page. You can also find images and similar parts to 6-104655-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-104655-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-104655-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-104655-1 fall under?
The 6-104655-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-104655-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-104655-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-104655-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-104655-1 have stock available?
Authorised distributors including TE Store, element14, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 6-104655-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-104655-1 often in real-time on the comparison pages.
What if I can't find stock of 6-104655-1?
You can fill out our help required form which you can use to request a quote for 6-104655-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.