Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.00
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$6.00
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .025in, .64mm |
Number of Positions | 30 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Shape & Form | Square |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 8.08mm, .318in |
PCB Contact Termination Area Plating Material | Tin |
Shrouded End Dimension | .15in, 3.81mm |
PCB Thickness (Recommended) | 1.4mm, .055in |
Row-to-Row Spacing | 2.54mm, .1in |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 V |
Centerline (Pitch) | 2.54mm, .1in |
Number of Shrouded Sides | 4 |
Housing Color | Black |
Housing Material | Thermoplastic |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Retention Type | Latching |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Retention | With |
Mating Alignment Type | Polarization |
Strain Relief | Without |
Mating Alignment | With |
Packaging Quantity | 13 |
実装方法 | Tube |
Packaging Method | Tube |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -55 – 105°C |
Conn Shrouded Header HDR 30 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 6-104317-0?
Additional datasheets, footprints and schematics for 6-104317-0 are listed on our Part Details page. You can also find images and similar parts to 6-104317-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-104317-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-104317-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-104317-0 fall under?
The 6-104317-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-104317-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-104317-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-104317-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-104317-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 6-104317-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-104317-0 often in real-time on the comparison pages.
What if I can't find stock of 6-104317-0?
You can fill out our help required form which you can use to request a quote for 6-104317-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.