Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$19.45
|
No stock
|
Buy Now | |
TE Store
from US$47.57
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$22.41
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$20.87
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$20.90
|
2
in stock
|
Buy Now | |
Avnet America
from US$18.26
|
-
|
Buy Now | |
element14
from US$19.66
|
-
|
Buy Now | |
Distrelec
from US$18.38
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Post Size | .015in, .381mm |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Right Angle |
Number of Positions | 68 |
Number of Rows | 2 |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 150 – 250µin |
Mating Post Length | .1in, 2.54mm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Type | Pin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Underplating Material | Nickel |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | .055in, 1.4mm |
Operating Voltage | 30VAC |
Dielectric Withstanding Voltage | 500 V |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
Housing Color | Black |
Number of Shrouded Sides | 2 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Latching |
PCB Mount Retention | With |
Mating Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Strain Relief | Without |
Mating Alignment | With |
Solder Process Feature | Board Standoff |
Comment | Note 2: Hold-down posts located as shown for 8 through 12 and 60 through 100-position headers., Note 1: Hold-down posts located as shown for 16 through 100-position headers., **Position identification feature omitted on 8, 10 and 12-position headers. |
実装方法 | Box & Tube, Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 10 |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Post & Tail Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
68 sys 50 hdr drra shrd sn PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 68 Number of Rows: 2 PCB Mount Header Right Angle Board-to-Board 68 | PCB Header & Receptacle | Part Number: 6-104069-8 | Internal Number: 6-104069-8 | TE Connectivity | TE Store |
Connectors Hdr 2X34P R/A T/H |Amp Te Connectivity 6-104069-8 | Newark Electronics |
Connectors HDR 2X34P R/A T/H | Rapid Electronics |
Conn Shrouded Header HDR 68 POS 1.27mm Solder RA Thru-Hole Tube | Avnet America |
TE Connectivity - AMP PCB Conn 68 sys 50 hdr drra shrd sn | Distrelec |
CONNECTOR, HEADER, 68POS, 2ROW, 1.27MM | Farnell |
Status: | Unknown |
---|---|
Series: | AMPMODU System 50 Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 68Contacts |
Gender | Header |
Product Range | AMPMODU System 50 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 6-104069-8?
Additional datasheets, footprints and schematics for 6-104069-8 are listed on our Part Details page. You can also find images and similar parts to 6-104069-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-104069-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-104069-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-104069-8 fall under?
The 6-104069-8 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-104069-8 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-104069-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-104069-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-104069-8 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 6-104069-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-104069-8 often in real-time on the comparison pages.
What if I can't find stock of 6-104069-8?
You can fill out our help required form which you can use to request a quote for 6-104069-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.