Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.19
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$3.19
|
261
in stock
|
Buy Now | |
Newark Electronics
from US$5.42
|
261
in stock
|
Buy Now | |
Rapid Electronics
from US$3.34
|
261
in stock
|
Buy Now | |
Chip One Stop
from US$3.90
|
261
in stock
|
Buy Now | |
Avnet America
from US$3.21
|
-
|
Buy Now | |
RS Americas
from US$4.00
|
-
|
Buy Now | |
TE Store
from US$10.30
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 16 |
Number of Rows | 1 |
Contact Retention Within Housing | With |
Mating Post Length | 5.84mm, .23in |
PCB Contact Termination Area Plating Material Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material Thickness | 15µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Brass |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
コネクタの高さ | 13.59mm |
Connector Length | 43.18mm, 1.7in |
Connector Height | .535in, 13.59mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 600V |
Termination Resistance | 15mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Hold-Down |
Strain Relief | Without |
Mating Retention | With |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
Circuit Application | Signal |
Comment | Use Keying Tool No. 91417-1 to remove post for keying. |
実装方法 | Tube, Tube/Box |
Packaging Quantity | 12 |
Packaging Method | Tube, Tube/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .13in, 3.3mm |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC), Crimp |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Temperature Rating | High |
Operating Temperature Range | -65 – 105°C |
Latching Hdr Shrd 16 W/ Hold-Dn 15Au Cont |Amp Te Connectivity 6-103673-5 | Newark Electronics |
LATCHING HDR SHRD 16 W/ HOLD-DN 15AU CONT | Rapid Electronics |
TE Connectivity - AMP PCB Conn 16 MTE HDR SRRA LATCH W/HLDWN | Distrelec |
Conn Shrouded Header HDR 16 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 16 Mte Hdr Srra Latch W/Hldwn | TE Connectivity 6-103673-5 | RS Americas |
Special Order: 16 MTE HDR SRRA LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 16 | PCB Header & Receptacle | Part Number: 6-103673-5 | Internal Number: 6-103673-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-103673-5?
Additional datasheets, footprints and schematics for 6-103673-5 are listed on our Part Details page. You can also find images and similar parts to 6-103673-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-103673-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-103673-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-103673-5 fall under?
The 6-103673-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-103673-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-103673-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-103673-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-103673-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-103673-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-103673-5 often in real-time on the comparison pages.
What if I can't find stock of 6-103673-5?
You can fill out our help required form which you can use to request a quote for 6-103673-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.