6-103673-0 Part Information

Details for 6-103673-0 by TE Connectivity

Connectors>PCB Connectors>Wire-to-Board Connectors>Wire-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Number of Rows 1
PCB Mount Orientation Right Angle
Number of Positions 11
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Retention Within Housing With
PCB Contact Termination Area Plating Material Finish Matte
Contact Shape & Form Square
Mating Post Length 5.84mm, .23in
Contact Base Material Brass
Contact Current Rating (Max) 3A
PCB Contact Termination Area Plating Material Thickness 100µin, 2.54µm
Contact Mating Area Plating Material Thickness 15µin
Contact Mating Area Plating Material Gold
PCB Thickness (Recommended) .062in, 1.57mm
Row-to-Row Spacing 2.54mm, .1in
Connector Height .535in, 13.59mm
Connector Length 30.48mm, 1.2in
コネクタの高さ 13.59mm
Termination Resistance 15mΩ
Dielectric Withstanding Voltage (Max) 600V
Insulation Resistance 5000MΩ
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Housing Material Thermoplastic
Zugelassene Standards UL E28476, CSA LR7189
UL Flammability Rating UL 94V-0
Approved Standards UL E28476, CSA LR7189
PCB Mount Retention With
Mating Retention With
PCB Mount Alignment Without
Strain Relief Without
PCB Mount Retention Type Hold-Down
Contact Retention Type Within Housing Locking Lance
Circuit Application Signal
Comment Use Keying Tool No. 91417-1 to remove post for keying.
Packaging Method Tube/Box, Tube
実装方法 Tube/Box, Tube
Packaging Quantity 17
Header Type Shrouded
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.3mm, .13in
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Crimp, Insulation Displacement Crimp (IDC)
Operating Temperature Range -65 – 105°C
Temperature Rating High
RoHS Compliant ELV Compliant Reflow solder capable to 260°C
Status: Active
Product Code: 6258
Global Product Line: 296
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • WIRE-BOARD CONNECTOR, HEADER, 11 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:11Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:AMPMODU Series RoHS Compliant: Yes | Newark Electronics
  • Conn Shrouded Header HDR 11 POS 2.54mm Solder RA Thru-Hole Tube | Avnet America
  • Connector, AMPMODU, 11 Mte Hdr Srra Latch W/Hldwn | Allied Electronics & Automation
  • Conn Shrouded Header HDR 11 POS 2.54mm Solder RA Thru-Hole Tube | Avnet Europe
  • 11 MTE HDR SRRA LATCH W/HLDWN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 11 Centerline (Pitch): 2.54 mm PCB Mount Header Right Angle Wire-to-Board 11 | Header & Receptacle | Part Number: 6-103673-0 | Internal Number: 6-103673-0 | 2.54 mm | TE Connectivity | TE Store
  • 11 MTE HDR SRRA LATCH W/HLDWN | Future Electronics APAC

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-103673-0?

Additional datasheets, footprints and schematics for 6-103673-0 are listed in our Part Details tab. You can also find the 6-103673-0 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-103673-0 in the Pricing & Inventory tab next to part details. You can view 6-103673-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-103673-0 fall under?

The 6-103673-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 6-103673-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-103673-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-103673-0 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 6-103673-0 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 6-103673-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-103673-0 often in real-time on the comparison pages.

What if I can't find stock of 6-103673-0?

You can fill out our help required form which you can use to request a quote for 6-103673-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 6-103673-0

Loading...
Loading Results for 6-103673-0