Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.13
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.13
|
2,094
in stock
|
Buy Now | |
Newark Electronics
from US$9.79
|
2,094
in stock
|
Buy Now | |
Rapid Electronics
from US$7.70
|
2,094
in stock
|
Buy Now | |
Chip One Stop
from US$7.51
|
2,094
in stock
|
Buy Now | |
Avnet America
from US$8.01
|
-
|
Buy Now | |
RS Americas
from US$9.49
|
-
|
Buy Now | |
TE Store
from US$14.53
|
-
|
Buy Now | |
Farnell
from US$13.58
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Positions | 34 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Mating Post Length | 8.13mm, .32in |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Approved Standards | CSA LR16455, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR16455 |
Panel Mount Feature | Without |
Strain Relief | Without |
Mating Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
実装方法 | Carton |
Packaging Method | Carton |
Packaging Quantity | 100 |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Unshrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 6.35mm, .25in |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
High Temperature Housing | Yes |
34 Modii Hdr Drst Unshrd A/Pin |Amp Te Connectivity 6-103542-6 | Newark Electronics |
TE Connectivity 34 MODII HDR DRST UNSHRD A/PIN Headers & Wire Housings 34 MODII HDR DRST UNSHRD A/PIN | Distrelec |
Conn Unshrouded Header HDR 34 POS 2.54mm Press Fit ST Thru-Hole | Avnet America |
Connector, AMPMODU, 34 Modii Hdr Drst Unshrd A/Pin | TE Connectivity 6-103542-6 | RS Americas |
Special Order: 34 MODII HDR DRST UNSHRD A/PIN PCB Header & Receptacle | Part Number: 6-103542-6 | Internal Number: 6-103542-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 6-103542-6?
Additional datasheets, footprints and schematics for 6-103542-6 are listed on our Part Details page. You can also find images and similar parts to 6-103542-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-103542-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-103542-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-103542-6 fall under?
The 6-103542-6 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-103542-6 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-103542-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-103542-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-103542-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 6-103542-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-103542-6 often in real-time on the comparison pages.
What if I can't find stock of 6-103542-6?
You can fill out our help required form which you can use to request a quote for 6-103542-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.