Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.14
|
30
in stock
|
Buy Now | |
TE Store
from US$8.48
|
382
in stock
|
Buy Now | |
Rapid Electronics
from US$9.86
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$4.97
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$6.12
|
3
in stock
|
Buy Now | |
Future Electronics
from US$4.58
|
-
|
Buy Now | |
Avnet America
from US$4.43
|
-
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .025in, .64mm |
---|---|
Connector Profile | Standard |
Number of Positions | 26 |
Connector Contact Load Condition | Fully Loaded |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | 8.08mm, .318in |
Contact Shape & Form | Square |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Type | Pin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Shrouded End Dimension | 1.68mm, .066in |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.4mm, .055in |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 2.54mm, .1in |
Approved Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, CSA LR7189 |
Panel Mount Feature | Without |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Window |
Mating Retention | With |
Strain Relief | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 64 |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
26 MODII HDR DRST SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Header Vertical Board-to-Board 26 | PCB Header & Receptacle | Part Number: 6-103168-1 | Internal Number: 6-103168-1 | TE Connectivity | TE Store |
SHROUDED VER DUAL 26 detent windows | Rapid Electronics |
TE Connectivity - AMP PCB Conn 26 MODII HDR DRST SHRD | Distrelec |
Wire-Board Connector, Header, 26 Position, 2.54Mm | Newark Electronics |
Conn Shrouded Header HDR 26 POS 2.54mm Solder ST Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1130 | TE Connectivity 6-103168-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 26Contacts |
Gender | Header |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 6-103168-1?
Additional datasheets, footprints and schematics for 6-103168-1 are listed on our Part Details page. You can also find images and similar parts to 6-103168-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-103168-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-103168-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-103168-1 fall under?
The 6-103168-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-103168-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-103168-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-103168-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-103168-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 6-103168-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-103168-1 often in real-time on the comparison pages.
What if I can't find stock of 6-103168-1?
You can fill out our help required form which you can use to request a quote for 6-103168-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.