6-102802-6 Part Information

Details for 6-102802-6 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .025in, .64mm
Number of Rows 2
Number of Positions 30
PCB Mount Orientation Right Angle
Contact Shape & Form Square
Mating Post Length .318in, 8.07mm
Contact Current Rating (Max) 2A
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
PCB Contact Termination Area Plating Material Finish Bright
Contact Mating Area Plating Material Thickness 30µin, .762µm
Contact Mating Area Plating Material Gold
Contact Type Pin
Contact Base Material Phosphor Bronze
PCB Contact Termination Area Plating Material Tin-Lead
Row-to-Row Spacing .1in, 2.54mm
Connector Height 8.128mm, .32in
PCB Thickness (Recommended) .055in, 1.4mm
コネクタの高さ 8.128mm
Operating Voltage 250VAC
Dielectric Withstanding Voltage (Max) 750VACrms
Centerline (Pitch) .1in, 2.54mm
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Mating Retention Without
PCB Mount Retention With
Mating Alignment With
Mating Alignment Type Guide Pins
PCB Mount Retention Type Board Retention Tail
Assembly Process Feature None
Circuit Application Signal
Comment Headers with make first/break last posts can be made available.
実装方法 Tube
Packaging Method Tube
Packaging Quantity 10
Header Type Shrouded, Card Extender
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .125in, 3.18mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -65 – 125°C
RoHS Compliant ELV Compliant Wave solder capable to 240°C
Status: Active
Product Code: 5449
Global Product Line: 303
GPL Description: Industrial

Alternative Part Descriptions

  • 30 MODII 2PC HDR DRRA SHRD, ROHS | Newark Electronics
  • Conn Shrouded Header HDR 30 POS 2.54mm Solder RA Thru-Hole | Avnet America
  • Connector, AMPMODU, 30 Modii 2Pc Hdr Drra Shrd, Rohs | Allied Electronics & Automation
  • Conn Shrouded Header HDR 30 POS 2.54mm Solder RA Thru-Hole | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-102802-6?

Additional datasheets, footprints and schematics for 6-102802-6 are listed in our Part Details tab. You can also find the 6-102802-6 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-102802-6 in the Pricing & Inventory tab next to part details. You can view 6-102802-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-102802-6 fall under?

The 6-102802-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 6-102802-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-102802-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-102802-6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 6-102802-6 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 6-102802-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-102802-6 often in real-time on the comparison pages.

What if I can't find stock of 6-102802-6?

You can fill out our help required form which you can use to request a quote for 6-102802-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 6-102802-6

Loading...
Loading Results for 6-102802-6