Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.93
|
No stock
|
Buy Now | |
TE Store
from US$5.32
|
804
in stock
|
Buy Now | |
Schukat Electronic
from US$0.65
|
100
in stock
|
Buy Now | |
Chip One Stop
from US$3.67
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$3.11
|
-
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
RS Americas
from US$2.76
|
-
|
Buy Now | |
Sager
from US$0.74
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Positions | 12 |
Connector Contact Load Condition | Fully Loaded |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Mating Post Length | 6.1mm, .24in |
PCB Contact Termination Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material Thickness | 100 – 200µin |
Contact Mating Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
Contact Shape & Form | Square |
PCB Thickness (Recommended) | 1.4mm, .055in |
Shrouded End Dimension | .07in, 1.778mm |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage | 750 Vrms |
Number of Shrouded Sides | 4 |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LR7189 |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Alignment Type | Polarization |
Solder Process Feature | Board Standoff |
Packaging Method | Tube |
Packaging Quantity | 16 |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 2.79mm, .11in |
High Temperature Housing | No |
Operating Temperature Range | -65 – 105°C |
12 MODII HDR SRRA SHRD .100CL PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 1 PCB Mount Header Right Angle Board-to-Board 12 | PCB Header & Receptacle | Part Number: 6-102523-0 | Internal Number: 6-102523-0 | TE Connectivity | TE Store |
12 Modii Hdr Srra Shrd .100Cl |Te Connectivity 6-102523-0 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
6102-5, Mounting | Snap-in, 3 mm, Quick connect terminals 4.8 x 0.8 mm, Appliance Inlet |
---|
IEC Power C. 6102-5 C18 Snap 3mm 4,8 | Schukat Electronic |
6102 APPLIANCE INLET 10A 70° | Avnet America |
C18 IEC Conn Plug, Quick Connect Term, Rated At 10(IEC)A,15(UL & CSA)A,250V ac | Schurter 6102.5230 | RS Americas |
AC Power Entry Modules Inlet Class II w/o Gnd Snap-in | Sager |
6102 APPLIANCE INLET 10A 70� | Avnet Abacus |
Where can I find additional details, specifications and documents for a 6-102523-0?
Additional datasheets, footprints and schematics for 6-102523-0 are listed on our Part Details page. You can also find images and similar parts to 6-102523-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-102523-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-102523-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-102523-0 fall under?
The 6-102523-0 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 6-102523-0 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-102523-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-102523-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-102523-0 have stock available?
Authorised distributors including TE Store, Schukat Electronic, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 6-102523-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-102523-0 often in real-time on the comparison pages.
What if I can't find stock of 6-102523-0?
You can fill out our help required form which you can use to request a quote for 6-102523-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.