Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-6030-00 |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
300
in stock
|
Buy Now | |
TE Store
from US$0.75
|
18,645
in stock
|
Buy Now | |
RS Americas
from US$0.50
|
2,512
in stock
|
Buy Now | |
Rapid Electronics
from US$0.49
|
1,719
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,719
in stock
|
Buy Now | |
Distrelec
from US$0.47
|
1,719
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
484
in stock
|
Buy Now | |
element14
from US$0.50
|
484
in stock
|
Buy Now | |
Farnell
from US$0.61
|
484
in stock
|
Buy Now | |
Conrad
from US$1.22
|
100
in stock
|
Buy Now | |
Boersig
from US$0.51
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
TTI Europe
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material Thickness | 100 – 200µin |
---|---|
Wire Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Finish | Matte |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper-Tin-Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .04in, 1.02mm |
Wire Size | 32 – 27AWG, .03 – .1mm² |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage | 750V |
Termination Resistance | 12mΩ |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | UL E28476, CSA LR7189 |
Wire Insulation Support | With |
Comment | (*) For use with Model "K" machines. Call the Technical Assistance Center (1-800-522-6752) for part numbers of applicators for use with Model "G" machines, as well as other bench machines and fully automatic AMPOMATOR lead making machines. |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
実装方法 | Loose Piece |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Discrete Wire |
Applied Pressure | Standard |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
MOD IV RECP LP LF Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Compatible With Wire & Cable Type: Discrete Wire Socket Gold Tin 250 VAC | Connector Contact | Part Number: 6-102316-4 | Internal Number: 6-102316-4 | Alias Number: 010-6030-00 | TE Connectivity | TE Store |
Contact, 32-27 AWG, Crimp, 3A 750V, -65 C 105 C, Tin-Lead, AMPMODU Mod IV Series | TE Connectivity 6-102316-4 | RS Americas |
STANDARD PRESSURE 32-27 AWG gold | Rapid Electronics |
TE Connectivity - AMP WTB Contact MOD IV RECP LP LF | Distrelec |
Contact, Receptacle, 32-27Awg, Crimp | Newark Electronics |
CONTACT, RECEPTACLE, 32-27AWG, CRIMP | element14 |
Contact,ModIV,32-27AWG,Crimp | RS |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
MOD IV RECP CONTACT | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod IV Series |
RoHS: | Unknown |
Product Range | AMPMODU Mod IV Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 27AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Mod IV Series Connectors |
Where can I find additional details, specifications and documents for a 6-102316-4?
Additional datasheets, footprints and schematics for 6-102316-4 are listed on our Part Details page. You can also find images and similar parts to 6-102316-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-102316-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-102316-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-102316-4 fall under?
The 6-102316-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 6-102316-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-102316-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-102316-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-102316-4 have stock available?
Authorised distributors including TE Store, RS Americas, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 6-102316-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-102316-4 often in real-time on the comparison pages.
What if I can't find stock of 6-102316-4?
You can fill out our help required form which you can use to request a quote for 6-102316-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.