6-102202-1 Part Information

Details for 6-102202-1 by TE Connectivity

Connectors>PCB Connectors>Multiple Configuration PCB Connectors>Multiple Configuration PCB Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
Post Size .64mm, .025in
Connector Contact Load Condition Fully Loaded
PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 14
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 3A
Contact Shape & Form Square
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
Contact Type Pin
PCB Contact Termination Area Plating Material Tin
Contact Base Material Brass
Contact Mating Area Plating Material Thickness 15µin
PCB Contact Termination Area Plating Material Finish Matte
Mating Post Length 6.1mm, .24in
PCB Contact Termination Area Plating Material Thickness 100 – 200µin
PCB Thickness (Recommended) 1.4mm, .055in
Row-to-Row Spacing .1in, 2.54mm
Shrouded End Dimension 1.778mm, .07in
Dielectric Withstanding Voltage 750 Vrms
Number of Shrouded Sides 4
Housing Color Black
Housing Material Thermoplastic
Centerline (Pitch) .1in, 2.54mm
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
Panel Mount Feature Without
Mating Alignment Type Polarization
Strain Relief Without
PCB Mount Retention Without
Mating Alignment With
Solder Process Feature Board Standoff
Packaging Quantity 13
Packaging Method Tube
実装方法 Tube
PCB Connector Assembly Type PCB Mount Header
Connector & Contact Terminates To Printed Circuit Board
Header Type Shrouded
Termination Post & Tail Length .13in, 3.3mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Housing No
Operating Temperature Range -65 – 105°C
RoHS Compliant ELV Compliant Wave solder capable to 240°C
Status: Active
Product Code: 5234
Global Product Line: 014
GPL Description: Industrial

Compatible Parts

Alternative Part Descriptions

  • Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series; Connector Shroud:Shrouded; Gender:Header RoHS Compliant: Yes | Newark Electronics
  • Conn Shrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet America
  • Circular Connector, 14 MODII HDR SRST SHRD LF | Allied Electronics & Automation
  • Conn Shrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet Europe
  • Conn Shrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole | Avnet Asia
  • 14 MODII HDR SRST SHRD LF PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 14 Centerline (Pitch): 2.54 mm PCB Mount Header Vertical Board-to-Board 14 | Board-To-Board Header & Receptacle | Part Number: 6-102202-1 | Internal Number: 6-102202-1 | 2.54 mm | TE Connectivity | TE Store
  • AMPMODU 14 Position Through-Hole Single Row Straight .100 Inch Shrouded Header | Future Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 6-102202-1?

Additional datasheets, footprints and schematics for 6-102202-1 are listed in our Part Details tab. You can also find the 6-102202-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 6-102202-1 in the Pricing & Inventory tab next to part details. You can view 6-102202-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 6-102202-1 fall under?

The 6-102202-1 is listed under Connectors > PCB Connectors > Multiple Configuration PCB Connectors > Multiple Configuration PCB Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 6-102202-1 when available in the Multiple Configuration PCB Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 6-102202-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 6-102202-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 6-102202-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and Avnet Asia have stock available or on a lead time for 6-102202-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 6-102202-1 often in real-time on the comparison pages.

What if I can't find stock of 6-102202-1?

You can fill out our help required form which you can use to request a quote for 6-102202-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 6-102202-1

Loading...
Loading Results for 6-102202-1