Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Primary Product Color | Gray |
---|---|
Primary Product Material | Glass-Filled Nylon |
Number of Positions | 60 |
Product Length | 80.8mm |
Comment | Receptacle Connector |
Packaging Method | Bag/Box |
Packaging Quantity | 250 |
実装方法 | Bag/Box |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
TE Connectivity 60P.A/L.STRAIN REL. Headers & Wire Housi | Distrelec |
Connector Accessories Strain Relief Bag Gray | Avnet America |
Headers & Wire Housings Amp-Latch 60Pos Recp |Amp Te Connectivity 6-100103-0 | Newark Electronics |
Where can I find additional details, specifications and documents for a 6-100103-0?
Additional datasheets, footprints and schematics for 6-100103-0 are listed on our Part Details page. You can also find images and similar parts to 6-100103-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-100103-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-100103-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-100103-0 fall under?
The 6-100103-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 6-100103-0 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-100103-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-100103-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-100103-0 have stock available?
Authorised distributors including Distrelec, Avnet America, Boersig, Newark Electronics and Avnet Abacus have stock available or on a lead time for 6-100103-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-100103-0 often in real-time on the comparison pages.
What if I can't find stock of 6-100103-0?
You can fill out our help required form which you can use to request a quote for 6-100103-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.