Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clock IC Type | Clock Generator |
---|---|
Frequency | 500MHz |
No. of Outputs | 6Outputs |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TQFP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Clock Generator, 500Mhz, Tqfp-32 | Newark Electronics |
CLOCK GENERATOR, 500MHZ, TQFP-32 | element14 |
Where can I find additional details, specifications and documents for a 5V9885TPFGI?
Additional datasheets, footprints and schematics for 5V9885TPFGI are listed on our Part Details page. You can also find images and similar parts to 5V9885TPFGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5V9885TPFGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5V9885TPFGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5V9885TPFGI fall under?
The 5V9885TPFGI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 5V9885TPFGI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5V9885TPFGI you can contact the distributor directly for product support, shipping queries etc.
Is the 5V9885TPFGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5V9885TPFGI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 5V9885TPFGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5V9885TPFGI often in real-time on the comparison pages.
What if I can't find stock of 5V9885TPFGI?
You can fill out our help required form which you can use to request a quote for 5V9885TPFGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.