5V2310PGGI Clock Timing & Frequency Management by Integrated Device Technology

CLOCK BUFFER IC 200MHZ TSSOP-24

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.39

Distributor Stock
Logo for Farnell
Farnell
from US$3.16
No stock
Buy Now
Logo for RS
RS
from US$4.30
186
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.55
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.39
-
Buy Now
Logo for element14
element14
from US$3.47
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Clock IC Type Clock Buffer
Frequency 200MHz
No. of Outputs 10Outputs
Supply Voltage Min 2.5V
Supply Voltage Max 3.3V
Clock IC Case Style TSSOP
No. of Pins 24Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (07-Jul-2017)


5V2310PGGI by Renesas Electronics

2.5/3.3V FAN OUT B

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

5V2310 High Performance Clock Buffer | RS
2.5/3.3V FAN OUT | Future Electronics
2.5V to 3.3V High Performance Clock Buffer | Avnet America
CLOCK BUFFER IC, 200MHZ, TSSOP-24 | Farnell
Clock Buffer Ic, 200Mhz, Tssop-24 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5V2310PGGI?

Additional datasheets, footprints and schematics for 5V2310PGGI are listed on our Part Details page. You can also find images and similar parts to 5V2310PGGI on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5V2310PGGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5V2310PGGI price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5V2310PGGI fall under?

The 5V2310PGGI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.

Can I view similar or alternative parts?

You can view similar parts to 5V2310PGGI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5V2310PGGI you can contact the distributor directly for product support, shipping queries etc.

Is the 5V2310PGGI RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5V2310PGGI have stock available?

Authorised distributors including RS, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for 5V2310PGGI.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5V2310PGGI often in real-time on the comparison pages.

What if I can't find stock of 5V2310PGGI?

You can fill out our help required form which you can use to request a quote for 5V2310PGGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay