5V2305PGGI Part Information
Details for 5V2305PGGI by Integrated Device Technology
Semiconductors - ICs>Clock Timing & Frequency Management>Clock Synthesizers & Generators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.7700 |
10 | 2.4800 |
25 | 2.3500 |
50 | 2.0400 |
100 | 1.9900 |
250 | 1.9300 |
500 | 1.7300 |
1000 | 1.7000 |
Stock Information
Details
Part Downloads
Part Specifications
Clock IC Type | Clock Buffer |
Frequency | 200MHz |
No. of Outputs | 5Outputs |
Supply Voltage Min | 2.3V |
Supply Voltage Max | 3.6V |
Clock IC Case Style | TSSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Details for 5V2305PGGI by Renesas Electronics
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.7700 |
10 | 2.4800 |
25 | 2.3500 |
50 | 2.0400 |
100 | 1.9900 |
250 | 1.9300 |
500 | 1.7300 |
1000 | 1.7000 |
Stock Information
Details
Part Specifications
RoHS Compliant | YES |
Alternative Part Descriptions
- CLOCK BUFFER IC, 200MHZ, TSSOP-16; Clock IC Type:Clock Buffer; Frequency:200MHz; No. of Outputs:5Outputs; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Clock IC Case Style:TSSOP; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 5V2305PGGI?
Additional datasheets, footprints and schematics for 5V2305PGGI are listed in our Part Details tab. You can also find the 5V2305PGGI image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5V2305PGGI in the Pricing & Inventory tab next to part details. You can view 5V2305PGGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5V2305PGGI fall under?
The 5V2305PGGI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 5V2305PGGI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5V2305PGGI you can contact the distributor directly for product support, shipping queries etc.
Is the 5V2305PGGI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 5V2305PGGI have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5V2305PGGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5V2305PGGI often in real-time on the comparison pages.
What if I can't find stock of 5V2305PGGI?
You can fill out our help required form which you can use to request a quote for 5V2305PGGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.