5SYD LED Products by Bivar

LED YELLOW T-1 3/4 (5MM) 300MCD 590NM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.14


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.14
-
Buy Now
Logo for RS Americas RS Americas US$0.37
-
Buy Now
Logo for element14 element14 US$0.19
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

LED Color Yellow
LED Mounting Through Hole
Bulb Size T-1 3/4 (5mm)
Forward Current If 20mA
Forward Voltage 2V
Wavelength Typ 590nm
Luminous Intensity 300mcd
Viewing Angle 45
MSL -

Alternative Descriptions

Led, Yellow, T-1 3/4 (5Mm), 300Mcd, 590Nm | Newark Electronics
33R8548 | element14
LED, YELLOW, T-1 3/4 (5MM), 300MCD, 590NM | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5SYD?

Additional datasheets, footprints and schematics for 5SYD are listed on our Part Details page. You can also find images and similar parts to 5SYD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5SYD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5SYD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5SYD fall under?

The 5SYD is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to 5SYD when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5SYD you can contact the distributor directly for product support, shipping queries etc.

Is the 5SYD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5SYD have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 5SYD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5SYD often in real-time on the comparison pages.

What if I can't find stock of 5SYD?

You can fill out our help required form which you can use to request a quote for 5SYD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay