Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 568nm |
Luminous Intensity | 30mcd |
Viewing Angle | 45° |
MSL | - |
Led, Green, T-1 3/4 (5Mm), 30Mcd, 568Nm | Newark Electronics |
LED Through Hole 5mm Super Green 568nm 30mcd Diffused Lens 45 Deg Viewing Angle | Bivar Inc. 5SGD | RS Americas |
LED, GREEN, T-1 3/4 (5MM), 30MCD, 568NM | Farnell |
Where can I find additional details, specifications and documents for a 5SGD?
Additional datasheets, footprints and schematics for 5SGD are listed on our Part Details page. You can also find images and similar parts to 5SGD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5SGD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5SGD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5SGD fall under?
The 5SGD is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to 5SGD when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5SGD you can contact the distributor directly for product support, shipping queries etc.
Is the 5SGD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5SGD have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 5SGD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5SGD often in real-time on the comparison pages.
What if I can't find stock of 5SGD?
You can fill out our help required form which you can use to request a quote for 5SGD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.