Status: | Unknown |
---|---|
Series: | 5SC Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 6Outlets |
Capacity (VA / W) | 750VA / 525W |
Input Voltage AC Max | 120V |
Output Voltage | 120V |
Product Range | 5SC Series |
Length | 13.4" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5SC750?
Additional datasheets, footprints and schematics for 5SC750 are listed on our Part Details page. You can also find images and similar parts to 5SC750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5SC750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5SC750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5SC750 fall under?
The 5SC750 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 5SC750 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5SC750 you can contact the distributor directly for product support, shipping queries etc.
Is the 5SC750 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5SC750 have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for 5SC750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5SC750 often in real-time on the comparison pages.
What if I can't find stock of 5SC750?
You can fill out our help required form which you can use to request a quote for 5SC750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.