Status: | Unknown |
---|---|
Series: | 5SC Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 4Outlets |
Capacity (VA / W) | 500VA / 350W |
Input Voltage AC Max | 230V |
Output Voltage | 230V |
Product Range | 5SC Series |
Length | 9.4" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5SC500G?
Additional datasheets, footprints and schematics for 5SC500G are listed on our Part Details page. You can also find images and similar parts to 5SC500G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5SC500G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5SC500G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5SC500G fall under?
The 5SC500G is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 5SC500G when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5SC500G you can contact the distributor directly for product support, shipping queries etc.
Is the 5SC500G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5SC500G have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5SC500G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5SC500G often in real-time on the comparison pages.
What if I can't find stock of 5SC500G?
You can fill out our help required form which you can use to request a quote for 5SC500G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.