Status: | Unknown |
---|---|
Series: | 5S Series |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 8Outlets |
Capacity (VA / W) | 700VA / 420W |
Input Voltage AC Max | 120V |
Output Voltage | 115VAC |
Product Range | 5S Series |
Length | 10.2" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5S700LCD?
Additional datasheets, footprints and schematics for 5S700LCD are listed on our Part Details page. You can also find images and similar parts to 5S700LCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5S700LCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5S700LCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5S700LCD fall under?
The 5S700LCD is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 5S700LCD when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5S700LCD you can contact the distributor directly for product support, shipping queries etc.
Is the 5S700LCD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5S700LCD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 5S700LCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5S700LCD often in real-time on the comparison pages.
What if I can't find stock of 5S700LCD?
You can fill out our help required form which you can use to request a quote for 5S700LCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.