Status: | Unknown |
---|---|
Series: | 5S Series |
RoHS: | Compliant |
Prices starting from US$169.98
Distributor | Stock | ||
---|---|---|---|
Newark
from US$169.98
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 8Outlets |
Capacity (VA / W) | 700VA / 420W |
Input Voltage AC Max | 120V |
Output Voltage | 115VAC |
Product Range | 5S Series |
Length | 10.2" |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5S700?
Additional datasheets, footprints and schematics for 5S700 are listed on our Part Details page. You can also find images and similar parts to 5S700 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5S700 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5S700 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5S700 fall under?
The 5S700 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 5S700 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5S700 you can contact the distributor directly for product support, shipping queries etc.
Is the 5S700 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5S700 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5S700.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5S700 often in real-time on the comparison pages.
What if I can't find stock of 5S700?
You can fill out our help required form which you can use to request a quote for 5S700 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.