Status: | Unknown |
---|---|
Series: | 5PX Series |
RoHS: | Compliant |
Prices starting from US$2,483.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2,483.15
|
No stock
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outlets | 8Outlets |
Capacity (VA / W) | 1.95kVA / 1.92kW |
Output Voltage | 120VAC |
Backup Time - Full Load | 3min |
Product Range | 5PX Series |
Width | 442mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 5PX2200RT?
Additional datasheets, footprints and schematics for 5PX2200RT are listed on our Part Details page. You can also find images and similar parts to 5PX2200RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5PX2200RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5PX2200RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5PX2200RT fall under?
The 5PX2200RT is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 5PX2200RT when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5PX2200RT you can contact the distributor directly for product support, shipping queries etc.
Is the 5PX2200RT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 5PX2200RT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5PX2200RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5PX2200RT often in real-time on the comparison pages.
What if I can't find stock of 5PX2200RT?
You can fill out our help required form which you can use to request a quote for 5PX2200RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.