5P750 Power Supplies by Eaton

UPS, 120V, 750VA / 600W

Status: Unknown
Series: 5P Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$443.26

Distributor Stock
Logo for Newark
Newark
from US$499.05
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$443.26
2
in stock
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outlets 8Outlets
Capacity (VA / W) 750VA / 600W
Input Voltage AC Max 120V
Output Voltage 120V
Product Range 5P Series
Length 13.6"
RoHS Compliant Yes


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5P750?

Additional datasheets, footprints and schematics for 5P750 are listed on our Part Details page. You can also find images and similar parts to 5P750 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5P750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5P750 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5P750 fall under?

The 5P750 is listed under Power & Line Protection > Power Supplies > UPS - Uninterruptible Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 5P750 when available in the UPS - Uninterruptible Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5P750 you can contact the distributor directly for product support, shipping queries etc.

Is the 5P750 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 5P750 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 5P750.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5P750 often in real-time on the comparison pages.

What if I can't find stock of 5P750?

You can fill out our help required form which you can use to request a quote for 5P750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay