Clock IC Type | Clock Generator |
---|---|
Frequency | 350MHz |
No. of Outputs | 4Outputs |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 3.465V |
Clock IC Case Style | VFQFPN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
RoHS Compliant | YES |
---|
Clock Generator, Prog, 4 O/P, Vfqfpn-24 | Newark Electronics |
CLOCK GENERATOR, PROG, 4 O/P, VFQFPN-24 | element14 |
5P49V5901B000 VERSACLOCK 5 | RS |
VersaClock 5 Low Power Programmable Clock Generator | Avnet America |
Where can I find additional details, specifications and documents for a 5P49V5901B000NLGI?
Additional datasheets, footprints and schematics for 5P49V5901B000NLGI are listed on our Part Details page. You can also find images and similar parts to 5P49V5901B000NLGI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5P49V5901B000NLGI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5P49V5901B000NLGI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5P49V5901B000NLGI fall under?
The 5P49V5901B000NLGI is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Clock Synthesizers & Generators.
Can I view similar or alternative parts?
You can view similar parts to 5P49V5901B000NLGI when available in the Clock Synthesizers & Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5P49V5901B000NLGI you can contact the distributor directly for product support, shipping queries etc.
Is the 5P49V5901B000NLGI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5P49V5901B000NLGI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Future Electronics have stock available or on a lead time for 5P49V5901B000NLGI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5P49V5901B000NLGI often in real-time on the comparison pages.
What if I can't find stock of 5P49V5901B000NLGI?
You can fill out our help required form which you can use to request a quote for 5P49V5901B000NLGI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.