Status: | Unknown |
---|---|
Series: | MAX V Series |
RoHS: | Unknown |
CPLD Type | FLASH |
---|---|
No. of Macrocells | 980 |
No. of I/O's | 114I/O's |
Logic Case Style | TQFP |
No. of Pins | 144Pins |
Frequency | 118.3MHz |
Supply Voltage Min | 1.71V |
Supply Voltage Max | 1.89V |
Propagation Delay | 6.2ns |
Global Clock Setup Time | 4.4ns |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | MAX V Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Logic IC Function | CPLD |
Operating Temperature Range | 0°C to +85°C |
Supply Voltage Range | 1.71V to 1.89V |
Cpld, Flash, 980 Macrocells, Tqfp-144 | Newark Electronics |
CPLD, MAX V, 1270 LE, 144TQFP | element14 |
Where can I find additional details, specifications and documents for a 5M1270ZT144C5N?
Additional datasheets, footprints and schematics for 5M1270ZT144C5N are listed on our Part Details page. You can also find images and similar parts to 5M1270ZT144C5N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5M1270ZT144C5N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5M1270ZT144C5N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5M1270ZT144C5N fall under?
The 5M1270ZT144C5N is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to 5M1270ZT144C5N when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5M1270ZT144C5N you can contact the distributor directly for product support, shipping queries etc.
Is the 5M1270ZT144C5N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5M1270ZT144C5N have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Schukat Electronic have stock available or on a lead time for 5M1270ZT144C5N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5M1270ZT144C5N often in real-time on the comparison pages.
What if I can't find stock of 5M1270ZT144C5N?
You can fill out our help required form which you can use to request a quote for 5M1270ZT144C5N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.