Limit Switch Actuator | Top Roller Plunger |
---|---|
Operating Force Max | 7lbf |
Contact Voltage AC Max | 480V |
Contact Voltage DC Max | 550V |
Contact Current AC Max | 10A |
Contact Current DC Max | 800mA |
Switch, COMPACT, Limit, Actuator-Roller LEVER, 2 CIRCUIT DOUBLE BREAK, LS Series | Honeywell 5LS1 | RS Americas |
Limit Switches 1NC 1NO SPDT Top Roller Plunger | Sager |
LIMIT SWITCH, TOP ROLLER PLUNGER, SPDT | Farnell |
Limit Switch, Top Roller Plunger, Spdt | Newark Electronics |
Switch, Limit | Carlton-Bates |
Switch,COMPACT,Limit,Actuator-Roller LEV | RS |
Where can I find additional details, specifications and documents for a 5LS1?
Additional datasheets, footprints and schematics for 5LS1 are listed on our Part Details page. You can also find images and similar parts to 5LS1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5LS1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5LS1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5LS1 fall under?
The 5LS1 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches.
Can I view similar or alternative parts?
You can view similar parts to 5LS1 when available in the Limit Switches & Detector Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5LS1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5LS1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5LS1 have stock available?
Authorised distributors including RS Americas, Sager, Farnell, element14 and Newark Electronics have stock available or on a lead time for 5LS1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5LS1 often in real-time on the comparison pages.
What if I can't find stock of 5LS1?
You can fill out our help required form which you can use to request a quote for 5LS1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.